multicomp PRO Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp SPC15561

Description
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp - 82K7834 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp
82K7834
Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp 82K7834
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7834
Product Name Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Lug/Connector - 353310 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Connector Type D-Sub Connector
View Details