multicomp PRO Pcb Socket, 24 Position, Through Hole; No. Of Contacts Multicomp SPC15509

Description
PCB SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes
Description
PCB SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Socket, 24 Position, Through Hole; No. Of Contacts Multicomp - 82K7797 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 24 Position, Through Hole; No. Of Contacts Multicomp
82K7797
Pcb Socket, 24 Position, Through Hole; No. Of Contacts Multicomp 82K7797
PCB SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

PCB SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:0.291" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7797
Product Name Pcb Socket, 24 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products