multicomp PRO Dip Socket, 8 Position, 2.54Mm, Through Hole; No. Of Contacts Multicomp SPC15494

Description
DIP SOCKET, 8 POSITION, 2.54MM, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Multicomp Pro IC Sockets; Row Pitch:7.62mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
DIP SOCKET, 8 POSITION, 2.54MM, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Multicomp Pro IC Sockets; Row Pitch:7.62mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 8 Position, 2.54Mm, Through Hole; No. Of Contacts Multicomp - 82K7786 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8 Position, 2.54Mm, Through Hole; No. Of Contacts Multicomp
82K7786
Dip Socket, 8 Position, 2.54Mm, Through Hole; No. Of Contacts Multicomp 82K7786
DIP SOCKET, 8 POSITION, 2.54MM, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Multicomp Pro IC Sockets; Row Pitch:7.62mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

DIP SOCKET, 8 POSITION, 2.54MM, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Multicomp Pro IC Sockets; Row Pitch:7.62mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7786
Product Name Dip Socket, 8 Position, 2.54Mm, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products