multicomp PRO D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp SPC15468

Description
D SUB COVER, SIZE DE, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp - 79K5042 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp
79K5042
D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp 79K5042
D SUB COVER, SIZE DE, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes

D SUB COVER, SIZE DE, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K5042
Product Name D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

4+16 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
D Sub Backshells - 5444045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details