The D Sub Connector, Standard, 9 Position, Receptacle (Part Number: 79K5032) features a steel, tin-plated shell and brass contacts that are gold-plated. It is designed for PCB mounting with a right-angle configuration. The connector has a current rating of 5 Amps and can withstand a dielectric strength of 1,000V for one minute. Its insulator, made from PBT and fiber-glass reinforced material, offers a minimum insulation resistance of 1,000 M,Ѷ at 500V DC. The operating temperature range for this connector is from -50°C to +105°C, making it suitable for various applications.
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:90deg Snap In PCB D Subs; Connector Body Material:Metal Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79K5032 |
| Product Name | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Multicomp |
| Connector Type | D-Sub Connector |