multicomp PRO D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp SPC15429

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Solder Pot Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Solder Pot Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp - 79K5009 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp
79K5009
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp 79K5009
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Solder Pot Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Solder Pot Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K5009
Product Name D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data