multicomp PRO D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp SPC15387

Description
D SUB COVER, SIZE DA, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DA; Enclosure Material:Metal; No. of Positions:15 RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DA, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DA; Enclosure Material:Metal; No. of Positions:15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp - 79K4970 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp
79K4970
D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp 79K4970
D SUB COVER, SIZE DA, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DA; Enclosure Material:Metal; No. of Positions:15 RoHS Compliant: Yes

D SUB COVER, SIZE DA, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DA; Enclosure Material:Metal; No. of Positions:15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79K4970
Product Name D Sub Cover, Size Da, Zinc Alloy; Product Range Multicomp
Material Metal Body
Unlock Full Specs
to access all available technical data

Similar Products

7+7 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.32 inch (33.5 mm)
View Details
Cover - 885-570 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 2.02 inch (51.3 mm)
View Details
Circular Connector Backshells - 2411323 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details