multicomp PRO Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp SPC15333

Description
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp 3.5mm Mono Two Conductor Phone Plug is designed for audio applications and features a two-position configuration. The plug body and terminals are made of brass with a nickel plating, ensuring durability and reliable conductivity. The insulator is constructed from Delrin, while the handle is made of ABS, providing a robust design suitable for cable mounting. This connector is intended for solder termination and is colored black. It is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Multicomp 3.5mm Mono Two Conductor Phone Plug is designed for audio applications and features a two-position configuration. The plug body and terminals are made of brass with a nickel plating, ensuring durability and reliable conductivity. The insulator is constructed from Delrin, while the handle is made of ABS, providing a robust design suitable for cable mounting. This connector is intended for solder termination and is colored black. It is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp - 79K4925 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp
79K4925
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp 79K4925
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4925
Product Name Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XLR Connectors - 457869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details