multicomp PRO D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Multicomp SPC15293

Description
D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Multicomp - 79K4888 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Multicomp
79K4888
D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Multicomp 79K4888
D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD D Sub Dip Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4888
Product Name D Sub Connector, High Density-Hd, 26 Position, Receptacle; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data