multicomp PRO Centronics Connector Female 36 Position Solder; No. Of Contacts Multicomp SPC15263

Description
CENTRONICS CONNECTOR FEMALE 36 POSITION SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CENTRONICS CONNECTOR FEMALE 36 POSITION SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connector Female 36 Position Solder; No. Of Contacts Multicomp - 79K4860 - Newark, An Avnet Company
Chicago, IL, United States
Centronics Connector Female 36 Position Solder; No. Of Contacts Multicomp
79K4860
Centronics Connector Female 36 Position Solder; No. Of Contacts Multicomp 79K4860
CENTRONICS CONNECTOR FEMALE 36 POSITION SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

CENTRONICS CONNECTOR FEMALE 36 POSITION SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4860
Product Name Centronics Connector Female 36 Position Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details