multicomp PRO Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp SPC15260

Description
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp - 79K4857 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp
79K4857
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp 79K4857
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4857
Product Name Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Multicomp
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XLR Connectors - 458014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details