multicomp PRO Binding Post, Screw; Product Range Multicomp SPC15219

Description
BINDING POST, SCREW; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Colour:Nickel; Connector Type:Binding Post RoHS Compliant: Yes
Datasheet
Description
BINDING POST, SCREW; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Colour:Nickel; Connector Type:Binding Post RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Screw; Product Range Multicomp - 79K4819 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Screw; Product Range Multicomp
79K4819
Binding Post, Screw; Product Range Multicomp 79K4819
BINDING POST, SCREW; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Colour:Nickel; Connector Type:Binding Post RoHS Compliant: Yes

BINDING POST, SCREW; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Colour:Nickel; Connector Type:Binding Post RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4819
Product Name Binding Post, Screw; Product Range Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
DeviceNet Connection Device - 1485PS-P1R5-MN5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
View Details