multicomp PRO Binding Post, #10-32, Stud, Black; Product Range Multicomp SPC15208

Description
BINDING POST, #10-32, STUD, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes
Datasheet
Description
BINDING POST, #10-32, STUD, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, #10-32, Stud, Black; Product Range Multicomp - 79K4810 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, #10-32, Stud, Black; Product Range Multicomp
79K4810
Binding Post, #10-32, Stud, Black; Product Range Multicomp 79K4810
BINDING POST, #10-32, STUD, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

BINDING POST, #10-32, STUD, BLACK; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4810
Product Name Binding Post, #10-32, Stud, Black; Product Range Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details