multicomp PRO Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp SPC15141

Description
ADAPTER, DB-25 MALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-25 MALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp - 79K4754 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp
79K4754
Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp 79K4754
ADAPTER, DB-25 MALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

ADAPTER, DB-25 MALE RJ45; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K4754
Product Name Adapter, Db-25 Male Rj45; Inter Series Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers