multicomp PRO Connector Cover, Die Cast Zinc; Product Range Multicomp Pro SPC15089

Description
CONNECTOR COVER, DIE CAST ZINC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Connector Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.59" RoHS Compliant: Yes
Description
CONNECTOR COVER, DIE CAST ZINC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Connector Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.59" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Cover, Die Cast Zinc; Product Range Multicomp Pro - 80K5434 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cover, Die Cast Zinc; Product Range Multicomp Pro
80K5434
Connector Cover, Die Cast Zinc; Product Range Multicomp Pro 80K5434
CONNECTOR COVER, DIE CAST ZINC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Connector Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.59" RoHS Compliant: Yes

CONNECTOR COVER, DIE CAST ZINC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Connector Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.59" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5434
Product Name Connector Cover, Die Cast Zinc; Product Range Multicomp Pro
Material Zinc Body
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details
Circular Connector Backshells - 2411323 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details