multicomp PRO Connector Cover, Zinc; Product Range Multicomp Pro SPC15087

Description
CONNECTOR COVER, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Connector Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.43"; No. of Slots:9 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR COVER, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Connector Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.43"; No. of Slots:9 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Cover, Zinc; Product Range Multicomp Pro - 80K5432 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cover, Zinc; Product Range Multicomp Pro
80K5432
Connector Cover, Zinc; Product Range Multicomp Pro 80K5432
CONNECTOR COVER, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Connector Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.43"; No. of Slots:9 RoHS Compliant: Yes

CONNECTOR COVER, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body; Accessory Type:Connector Cover; Body Color:Silver; Enclosure Material:Zinc; External Depth:1.43"; No. of Slots:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5432
Product Name Connector Cover, Zinc; Product Range Multicomp Pro
Material Zinc Body
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details
D Sub Backshells - 2837870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details