multicomp PRO Dust Cover, Plastic; Product Range Multicomp Pro SPC15027

Description
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:25 Pos D-Sub Receptacle Connectors; No. of Positions:25 RoHS Compliant: Yes
Description
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:25 Pos D-Sub Receptacle Connectors; No. of Positions:25 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Plastic; Product Range Multicomp Pro - 80K5426 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Plastic; Product Range Multicomp Pro
80K5426
Dust Cover, Plastic; Product Range Multicomp Pro 80K5426
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:25 Pos D-Sub Receptacle Connectors; No. of Positions:25 RoHS Compliant: Yes

DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:25 Pos D-Sub Receptacle Connectors; No. of Positions:25 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5426
Product Name Dust Cover, Plastic; Product Range Multicomp Pro
Material Plastic Body
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
D Sub Backshells - 2835811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Die Cast Zinc
View Details