multicomp PRO Dust Cover, Plastic; Product Range Multicomp Pro SPC15024

Description
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:15 Pos D-Sub Plug Connectors; No. of Positions:15 RoHS Compliant: Yes
Description
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:15 Pos D-Sub Plug Connectors; No. of Positions:15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Plastic; Product Range Multicomp Pro - 80K5423 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Plastic; Product Range Multicomp Pro
80K5423
Dust Cover, Plastic; Product Range Multicomp Pro 80K5423
DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:15 Pos D-Sub Plug Connectors; No. of Positions:15 RoHS Compliant: Yes

DUST COVER, PLASTIC; Product Range:-; Connector Body Material:Plastic Body; Accessory Type:Dust Cover; Enclosure Material:Plastic; For Use With:15 Pos D-Sub Plug Connectors; No. of Positions:15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5423
Product Name Dust Cover, Plastic; Product Range Multicomp Pro
Material Plastic Body
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9440800 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.08 inch (27.5 mm)
View Details
Cover - 2000-115 - WAGO
Specs
Type Cap
Width 0.1437 inch (3.65 mm)
Length 0.2283 inch (5.8 mm)
View Details
D Sub Backshells - 480197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details