multicomp PRO D Sub Cover, Size Dd, Metal; Product Range Multicomp Pro SPC15011

Description
D SUB COVER, SIZE DD, METAL; Product Range:Deluxe Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DD; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DD, METAL; Product Range:Deluxe Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DD; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dd, Metal; Product Range Multicomp Pro - 80K5420 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dd, Metal; Product Range Multicomp Pro
80K5420
D Sub Cover, Size Dd, Metal; Product Range Multicomp Pro 80K5420
D SUB COVER, SIZE DD, METAL; Product Range:Deluxe Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DD; Enclosure Material:Metal RoHS Compliant: Yes

D SUB COVER, SIZE DD, METAL; Product Range:Deluxe Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:D Sub Cover; Connector Shell Size:DD; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5420
Product Name D Sub Cover, Size Dd, Metal; Product Range Multicomp Pro
Material Metal Body
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details
Circular Connector Backshells - 2411474 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details