multicomp PRO D Sub Cover, Size Dc, Plastic; Product Range Multicomp Pro SPC15001

Description
D SUB COVER, SIZE DC, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DC, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dc, Plastic; Product Range Multicomp Pro - 80K5410 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dc, Plastic; Product Range Multicomp Pro
80K5410
D Sub Cover, Size Dc, Plastic; Product Range Multicomp Pro 80K5410
D SUB COVER, SIZE DC, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes

D SUB COVER, SIZE DC, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5410
Product Name D Sub Cover, Size Dc, Plastic; Product Range Multicomp Pro
Material Metallised Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
D Sub Backshells - 5443418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details