multicomp PRO D Sub Backshell, Size Db, Plastic; Product Range Multicomp Pro SPC14985

Description
D SUB BACKSHELL, SIZE DB, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Plastic Backshell; Body Color:Black; Body Material:Metalized-P lastic RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DB, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Plastic Backshell; Body Color:Black; Body Material:Metalized-P lastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Db, Plastic; Product Range Multicomp Pro - 80K5396 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Db, Plastic; Product Range Multicomp Pro
80K5396
D Sub Backshell, Size Db, Plastic; Product Range Multicomp Pro 80K5396
D SUB BACKSHELL, SIZE DB, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Plastic Backshell; Body Color:Black; Body Material:Metalized-P lastic RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DB, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Plastic Backshell; Body Color:Black; Body Material:Metalized-Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5396
Product Name D Sub Backshell, Size Db, Plastic; Product Range Multicomp Pro
Material Plastic / Polymer; Metalized-Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details