multicomp PRO Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro SPC14914

Description
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Blue RoHS Compliant: Yes
Description
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro - 80K5356 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro
80K5356
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro 80K5356
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Blue RoHS Compliant: Yes

STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 80K5356
Product Name Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-9 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820541 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074552 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details