multicomp PRO Power Cord Nema5-15P/iec, 6.6Ft, 13A Black; Connector Type A Multicomp SPC13289

Description
POWER CORD NEMA5-15P/IEC, 6.6FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 6.6FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 6.6Ft, 13A Black; Connector Type A Multicomp - 11J3564 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 6.6Ft, 13A Black; Connector Type A Multicomp
11J3564
Power Cord Nema5-15P/iec, 6.6Ft, 13A Black; Connector Type A Multicomp 11J3564
POWER CORD NEMA5-15P/IEC, 6.6FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 6.6FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3564
Product Name Power Cord Nema5-15P/iec, 6.6Ft, 13A Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 363010-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Korean Power Cord, 2.5m - 86263000 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details