multicomp PRO Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp SPC13285

Description
POWER CORD, NEMA5-15P, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp - 11J3560 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp
11J3560
Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp 11J3560
POWER CORD, NEMA5-15P, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3560
Product Name Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
50IN 45° Style Fan Power Cord - 07145-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
North American 10Amp Power Cord - 86220395 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details