multicomp PRO Power Cord, Nema5-15P, 6.6Ft, 15A, Black; Connector Type A Multicomp SPC13280

Description
POWER CORD, NEMA5-15P, 6.6FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 6.6FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 6.6Ft, 15A, Black; Connector Type A Multicomp - 11J3557 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 6.6Ft, 15A, Black; Connector Type A Multicomp
11J3557
Power Cord, Nema5-15P, 6.6Ft, 15A, Black; Connector Type A Multicomp 11J3557
POWER CORD, NEMA5-15P, 6.6FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P, 6.6FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3557
Product Name Power Cord, Nema5-15P, 6.6Ft, 15A, Black; Connector Type A Multicomp
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 821969-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 23.62 inch (600 mm)
Rated Current 20 amps
View Details
CEE 7/7 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 364012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details