multicomp PRO Power Cord, Nema5-15P, 9.8Ft, 10A, Black; Connector Type A Multicomp SPC13276

Description
POWER CORD, NEMA5-15P, 9.8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 9.8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 9.8Ft, 10A, Black; Connector Type A Multicomp - 11J3555 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 9.8Ft, 10A, Black; Connector Type A Multicomp
11J3555
Power Cord, Nema5-15P, 9.8Ft, 10A, Black; Connector Type A Multicomp 11J3555
POWER CORD, NEMA5-15P, 9.8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 9.8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3555
Product Name Power Cord, Nema5-15P, 9.8Ft, 10A, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210620 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details