multicomp PRO Power Cord, Nema5-15P, 6.6Ft, Black; Connector Type A Multicomp SPC13272

Description
POWER CORD, NEMA5-15P, 6.6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 6.6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 6.6Ft, Black; Connector Type A Multicomp - 11J3552 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 6.6Ft, Black; Connector Type A Multicomp
11J3552
Power Cord, Nema5-15P, 6.6Ft, Black; Connector Type A Multicomp 11J3552
POWER CORD, NEMA5-15P, 6.6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 6.6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3552
Product Name Power Cord, Nema5-15P, 6.6Ft, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 814690-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 13 amps
View Details
36IN 45° Style Fan Power Cord - 07145-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers