multicomp PRO Power Cord, Nema5-15P/iec, 8Ft, 13A 125V, Black; Connector Type A Multicomp SPC13269

Description
POWER CORD, NEMA5-15P/IEC, 8FT, 13A 125V, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 8FT, 13A 125V, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 8Ft, 13A 125V, Black; Connector Type A Multicomp - 11J3549 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 8Ft, 13A 125V, Black; Connector Type A Multicomp
11J3549
Power Cord, Nema5-15P/iec, 8Ft, 13A 125V, Black; Connector Type A Multicomp 11J3549
POWER CORD, NEMA5-15P/IEC, 8FT, 13A 125V, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 8FT, 13A 125V, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3549
Product Name Power Cord, Nema5-15P/iec, 8Ft, 13A 125V, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2711428 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches - 319002-T01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; IMQ; Standards Association of Australia; CEE; SEV
Number of Conductors 3
View Details
2 suppliers