POWER CORD, NEMA5-15P, 9FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 11J3540 |
| Product Name | Power Cord, Nema5-15P, 9Ft, 15A, Black; Connector Type A Multicomp |
| Approvals | RoHS |