multicomp PRO Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp SPC13259

Description
POWER CORD, NEMA5-15P, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp - 11J3539 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp
11J3539
Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp 11J3539
POWER CORD, NEMA5-15P, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 9FT, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3539
Product Name Power Cord, Nema5-15P, 9Ft, 13A, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 370021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
IEC Power Cords - 817018-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cord Sets 2.5 A, North America, 1.8 m, Connector IEC C5, SVT 3x18 AWG, black - 6052.0043 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details