multicomp PRO Power Cord, Nema5-15P, 20Ft, 13A, Gray; Connector Type A Multicomp SPC13251

Description
POWER CORD, NEMA5-15P, 20FT, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:20ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 20FT, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:20ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 20Ft, 13A, Gray; Connector Type A Multicomp - 11J3531 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 20Ft, 13A, Gray; Connector Type A Multicomp
11J3531
Power Cord, Nema5-15P, 20Ft, 13A, Gray; Connector Type A Multicomp 11J3531
POWER CORD, NEMA5-15P, 20FT, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:20ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 20FT, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:20ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3531
Product Name Power Cord, Nema5-15P, 20Ft, 13A, Gray; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 816480-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Fan Cords - CR336-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F)
View Details