multicomp PRO Screw, Thumb, Stainless Steel, M2.5, 1.13Inch; Thread Size Imperial Multicomp SPC13016

Description
SCREW, THUMB, STAINLESS STEEL, M2.5, 1.13INCH; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:1.13"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:
Datasheet
Description
SCREW, THUMB, STAINLESS STEEL, M2.5, 1.13INCH; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:1.13"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Thumb, Stainless Steel, M2.5, 1.13Inch; Thread Size Imperial Multicomp - 86H9153 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Thumb, Stainless Steel, M2.5, 1.13Inch; Thread Size Imperial Multicomp
86H9153
Screw, Thumb, Stainless Steel, M2.5, 1.13Inch; Thread Size Imperial Multicomp 86H9153
SCREW, THUMB, STAINLESS STEEL, M2.5, 1.13INCH; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:1.13"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:

SCREW, THUMB, STAINLESS STEEL, M2.5, 1.13INCH; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:1.13"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 86H9153
Product Name Screw, Thumb, Stainless Steel, M2.5, 1.13Inch; Thread Size Imperial Multicomp
Screw Type Thumb Screw
Head Type Other; Thumb
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7858 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.2500 inch (6.35 mm)
View Details