multicomp PRO Sleeving, Expandable, 114.3Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro SPC12229

Description
SLEEVING, EXPANDABLE, 114.3MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:114.3mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 114.3MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:114.3mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 114.3Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro - 06H1253 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 114.3Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro
06H1253
Sleeving, Expandable, 114.3Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro 06H1253
SLEEVING, EXPANDABLE, 114.3MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:114.3mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:-RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 114.3MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:114.3mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1253
Product Name Sleeving, Expandable, 114.3Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details