multicomp PRO Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Multicomp Pro SPC12225

Description
SLEEVING, EXPANDABLE, 31.75MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 31.75MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Multicomp Pro - 06H1249 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Multicomp Pro
06H1249
Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Multicomp Pro 06H1249
SLEEVING, EXPANDABLE, 31.75MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 31.75MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1249
Product Name Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details