multicomp PRO Sleeving, Expandable, 19.05Mm, Black/white Tracer,,100Ft; Sleeving / Tubing Type Multicomp Pro SPC12224

Description
SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER,,100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER,,100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 19.05Mm, Black/white Tracer,,100Ft; Sleeving / Tubing Type Multicomp Pro - 06H1248 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.05Mm, Black/white Tracer,,100Ft; Sleeving / Tubing Type Multicomp Pro
06H1248
Sleeving, Expandable, 19.05Mm, Black/white Tracer,,100Ft; Sleeving / Tubing Type Multicomp Pro 06H1248
SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER,,100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER,,100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1248
Product Name Sleeving, Expandable, 19.05Mm, Black/white Tracer,,100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-01-QB6IN-1-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details