multicomp PRO Sleeving, Expandable, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro SPC12221

Description
SLEEVING, EXPANDABLE, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 06H1245 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
06H1245
Sleeving, Expandable, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 06H1245
SLEEVING, EXPANDABLE, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1245
Product Name Sleeving, Expandable, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details