multicomp PRO Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro SPC12218

Description
SLEEVING, EXPANDABLE, 69.85MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:69.85mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 69.85MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:69.85mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro - 06H1242 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro
06H1242
Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro 06H1242
SLEEVING, EXPANDABLE, 69.85MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:69.85mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 69.85MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:69.85mm; Length - Metric:7.62m; Length - Imperial:25ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06H1242
Product Name Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details