multicomp PRO Power Outlet Strip; No. Of Outlets Multicomp SPC11114

Description
POWER OUTLET STRIP; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Colour:Grey; Voltage Rating VAC:125V RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Colour:Grey; Voltage Rating VAC:125V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Multicomp - 32C2091 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Multicomp
32C2091
Power Outlet Strip; No. Of Outlets Multicomp 32C2091
POWER OUTLET STRIP; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Colour:Grey; Voltage Rating VAC:125V RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Colour:Grey; Voltage Rating VAC:125V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2091
Product Name Power Outlet Strip; No. Of Outlets Multicomp
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852H6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details