multicomp PRO Power Outlet Strip, 5 Outlet, 15A, 125V; No. Of Outlets Multicomp SPC11100

Description
POWER OUTLET STRIP, 5 OUTLET, 15A, 125V; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Colour:Grey RoHS Compliant: No
Description
POWER OUTLET STRIP, 5 OUTLET, 15A, 125V; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Colour:Grey RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 5 Outlet, 15A, 125V; No. Of Outlets Multicomp - 32C2077 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 5 Outlet, 15A, 125V; No. Of Outlets Multicomp
32C2077
Power Outlet Strip, 5 Outlet, 15A, 125V; No. Of Outlets Multicomp 32C2077
POWER OUTLET STRIP, 5 OUTLET, 15A, 125V; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Colour:Grey RoHS Compliant: No

POWER OUTLET STRIP, 5 OUTLET, 15A, 125V; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Colour:Grey RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2077
Product Name Power Outlet Strip, 5 Outlet, 15A, 125V; No. Of Outlets Multicomp
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T11B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685443 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
Mobile Power Station with Quick Charge - OME003.3A1U1C.2 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details