multicomp PRO Pcb Mounting, Round, Nylon, 0.26In X 3.2Mm; Pcb Support Type Multicomp SPC10670

Description
PCB MOUNTING, ROUND, NYLON, 0.26IN X 3.2MM; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:-; Product Range:-; Body Diameter:0.26"; Body Length:3.175mm; Bore Size:3.2mm; Colour:Natural; Overall Length:3.2mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND, NYLON, 0.26IN X 3.2MM; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:-; Product Range:-; Body Diameter:0.26"; Body Length:3.175mm; Bore Size:3.2mm; Colour:Natural; Overall Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 0.26In X 3.2Mm; Pcb Support Type Multicomp - 22C0731 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 0.26In X 3.2Mm; Pcb Support Type Multicomp
22C0731
Pcb Mounting, Round, Nylon, 0.26In X 3.2Mm; Pcb Support Type Multicomp 22C0731
PCB MOUNTING, ROUND, NYLON, 0.26IN X 3.2MM; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:-; Product Range:-; Body Diameter:0.26"; Body Length:3.175mm; Bore Size:3.2mm; Colour:Natural; Overall Length:3.2mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 0.26IN X 3.2MM; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:-; Product Range:-; Body Diameter:0.26"; Body Length:3.175mm; Bore Size:3.2mm; Colour:Natural; Overall Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 22C0731
Product Name Pcb Mounting, Round, Nylon, 0.26In X 3.2Mm; Pcb Support Type Multicomp
Outside Diameter 0.2600 inch (6.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers