multicomp PRO Terminal Block, Fused, 26-8Awg, 5Mm; No. Of Positions Multicomp Pro SPC10570

Description
TERMINAL BLOCK, FUSED, 26-8AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:24V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 26-8AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:24V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 26-8Awg, 5Mm; No. Of Positions Multicomp Pro - 19C7289 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 26-8Awg, 5Mm; No. Of Positions Multicomp Pro
19C7289
Terminal Block, Fused, 26-8Awg, 5Mm; No. Of Positions Multicomp Pro 19C7289
TERMINAL BLOCK, FUSED, 26-8AWG, 5MM; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:24V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 26-8AWG, 5MM; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:24V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19C7289
Product Name Terminal Block, Fused, 26-8Awg, 5Mm; No. Of Positions Multicomp Pro
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2865.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Fuse terminal block - 2002-1781 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers