multicomp PRO Terminal Block, Din Rail, 2 Position, 26-8Awg; No. Of Positions Multicomp Pro SPC10566

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:44A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:44A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 26-8Awg; No. Of Positions Multicomp Pro - 19C7285 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-8Awg; No. Of Positions Multicomp Pro
19C7285
Terminal Block, Din Rail, 2 Position, 26-8Awg; No. Of Positions Multicomp Pro 19C7285
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:44A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-8AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:44A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19C7285
Product Name Terminal Block, Din Rail, 2 Position, 26-8Awg; No. Of Positions Multicomp Pro
North American 26 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers