multicomp PRO Led Bulb, Green, 10Mm; Lamp Base Type Multicomp SPC10556

Description
LED BULB, GREEN, 10MM; Lamp Base Type:-; LED Color:Green; Bulb Size:10mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:2400mcd; Average Bulb Life:40000h; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, GREEN, 10MM; Lamp Base Type:-; LED Color:Green; Bulb Size:10mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:2400mcd; Average Bulb Life:40000h; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Green, 10Mm; Lamp Base Type Multicomp - 19C8090 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Green, 10Mm; Lamp Base Type Multicomp
19C8090
Led Bulb, Green, 10Mm; Lamp Base Type Multicomp 19C8090
LED BULB, GREEN, 10MM; Lamp Base Type:-; LED Color:Green; Bulb Size:10mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:2400mcd; Average Bulb Life:40000h; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

LED BULB, GREEN, 10MM; Lamp Base Type:-; LED Color:Green; Bulb Size:10mm; Power Rating:-; Wavelength Typ:520nm; Luminous Intensity:2400mcd; Average Bulb Life:40000h; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 19C8090
Product Name Led Bulb, Green, 10Mm; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246396 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB1LB-012 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Rated Voltage 12 volts
View Details
2 suppliers
R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details