Altech Corp. Push Buttons/ 22mm LED Metal Pilot Lights 2PLB1LB-012

Description
Pilot light with bulb, bulb holder, and mounting bracket
Request a Quote
Description
Pilot light with bulb, bulb holder, and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2PLB1LB-012 is a 22 mm LED metal pilot light designed for use with 12VAC/DC power supplies, featuring an integrated bulb, bulb holder, and mounting bracket. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X and 12 standards, with an IP65 degree of protection. The device operates within a temperature range of -25°C to +70°C and has a service life of 100,000 hours at 25°C ambient temperature. Current consumption is maximum 20 mA at 12VAC/DC. The terminal wiring supports 20 AWG to 16 AWG conductors, with terminal screws torqued to 0.8 Nm. The contact block is rated for 10A AC and 2.5A DC at 600V.

Datasheet Summary
Powered by GS/AI

The 2PLB1LB-012 is a 22 mm LED metal pilot light designed for use with 12VAC/DC power supplies, featuring an integrated bulb, bulb holder, and mounting bracket. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X and 12 standards, with an IP65 degree of protection. The device operates within a temperature range of -25°C to +70°C and has a service life of 100,000 hours at 25°C ambient temperature. Current consumption is maximum 20 mA at 12VAC/DC. The terminal wiring supports 20 AWG to 16 AWG conductors, with terminal screws torqued to 0.8 Nm. The contact block is rated for 10A AC and 2.5A DC at 600V.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB1LB-012
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB1LB-012
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
22 mm LED Metal Pilot Light - 2PLB1LB-012 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB1LB-012
22 mm LED Metal Pilot Light 2PLB1LB-012
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB1LB-012
Industrial Panel Mount Indicators / Switch Indicators 2PLB1LB-012
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB1LB-012 2PLB1LB-012 2PLB1LB-012
Product Name Push Buttons/ 22mm LED Metal Pilot Lights 22 mm LED Metal Pilot Light Industrial Panel Mount Indicators / Switch Indicators
Lamp Type Incandescent Lamps LED Lamps LED Lamps
LED Color White; White White
Rated Voltage 12 volts 12 volts
Applications General Industrial
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR1L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
22 mm LED Pilot Lights - 2PLB6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details