multicomp PRO Heatshrink, 4.8Mm, Green, 1.2M; Shrink Ratio Multicomp Pro SP48/1.2/GREEN

Description
HEATSHRINK, 4.8MM, GREEN, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094";RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 4.8MM, GREEN, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 4.8Mm, Green, 1.2M; Shrink Ratio Multicomp Pro - 26M3427 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 4.8Mm, Green, 1.2M; Shrink Ratio Multicomp Pro
26M3427
Heatshrink, 4.8Mm, Green, 1.2M; Shrink Ratio Multicomp Pro 26M3427
HEATSHRINK, 4.8MM, GREEN, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094";RoHS Compliant: Yes

HEATSHRINK, 4.8MM, GREEN, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26M3427
Product Name Heatshrink, 4.8Mm, Green, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 046571J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Cable Spiral Wrapping - 2044420 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details