multicomp PRO Heatshrink, 3.2Mm, Black, 150M; Shrink Ratio Multicomp Pro SP32/RL/BLACK

Description
HEATSHRINK, 3.2MM, BLACK, 150M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 3.2MM, BLACK, 150M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3.2Mm, Black, 150M; Shrink Ratio Multicomp Pro - 31Y4563 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3.2Mm, Black, 150M; Shrink Ratio Multicomp Pro
31Y4563
Heatshrink, 3.2Mm, Black, 150M; Shrink Ratio Multicomp Pro 31Y4563
HEATSHRINK, 3.2MM, BLACK, 150M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

HEATSHRINK, 3.2MM, BLACK, 150M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31Y4563
Product Name Heatshrink, 3.2Mm, Black, 150M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details