multicomp PRO Heatshrink, 2.4Mm, Clear, 1.2M; Shrink Ratio Multicomp Pro SP24/1.2/CLEAR

Description
HEATSHRINK, 2.4MM, CLEAR, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2.4MM, CLEAR, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heatshrink, 2.4mm, Clear, 1.2m from Multicomp Pro is a flexible, flame-retardant polyolefin heat shrink tubing with a shrink ratio of 2:1. It operates effectively within a temperature range of -55°C to 135°C and requires a shrink temperature of 100°C. The tubing is compliant with UL224 standards for 600V and 125°C, and it has a flammability rating of VW-1. Key specifications include a minimum tensile strength of 10 MPa and an ultimate elongation of at least 250%. The product exhibits excellent low-temperature flexibility, passing tests at -55°C without cracking. It also demonstrates resistance to various fluids, including gasoline and lubricating oil, and has a dielectric strength of 20 kV/mm. The tubing is available in a clear color and measures 1.2 meters in length. This product is suitable for general-purpose applications where electrical insulation and protection from environmental factors are required.

Datasheet Summary
Powered by GS/AI

The Heatshrink, 2.4mm, Clear, 1.2m from Multicomp Pro is a flexible, flame-retardant polyolefin heat shrink tubing with a shrink ratio of 2:1. It operates effectively within a temperature range of -55°C to 135°C and requires a shrink temperature of 100°C. The tubing is compliant with UL224 standards for 600V and 125°C, and it has a flammability rating of VW-1. Key specifications include a minimum tensile strength of 10 MPa and an ultimate elongation of at least 250%. The product exhibits excellent low-temperature flexibility, passing tests at -55°C without cracking. It also demonstrates resistance to various fluids, including gasoline and lubricating oil, and has a dielectric strength of 20 kV/mm. The tubing is available in a clear color and measures 1.2 meters in length. This product is suitable for general-purpose applications where electrical insulation and protection from environmental factors are required.

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2.4Mm, Clear, 1.2M; Shrink Ratio Multicomp Pro - 01M8995 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2.4Mm, Clear, 1.2M; Shrink Ratio Multicomp Pro
01M8995
Heatshrink, 2.4Mm, Clear, 1.2M; Shrink Ratio Multicomp Pro 01M8995
HEATSHRINK, 2.4MM, CLEAR, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2.4MM, CLEAR, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M8995
Product Name Heatshrink, 2.4Mm, Clear, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details