multicomp PRO Heatshrink, 19Mm, Black, 60M; Shrink Ratio Multicomp Pro SP190/RL/BLACK

Description
HEATSHRINK, 19MM, BLACK, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 19MM, BLACK, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 19Mm, Black, 60M; Shrink Ratio Multicomp Pro - 31Y4559 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 19Mm, Black, 60M; Shrink Ratio Multicomp Pro
31Y4559
Heatshrink, 19Mm, Black, 60M; Shrink Ratio Multicomp Pro 31Y4559
HEATSHRINK, 19MM, BLACK, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

HEATSHRINK, 19MM, BLACK, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31Y4559
Product Name Heatshrink, 19Mm, Black, 60M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details