multicomp PRO Heatshrink, 1.6Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro SP16/1.2/BLUE

Description
HEATSHRINK, 1.6MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 1.6MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 1.6Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro - 01M8970 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 1.6Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro
01M8970
Heatshrink, 1.6Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro 01M8970
HEATSHRINK, 1.6MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

HEATSHRINK, 1.6MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.031"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M8970
Product Name Heatshrink, 1.6Mm, Blue, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details