multicomp PRO Heatshrink, 12.7Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro SP127/1.2/YELLOW

Description
HEATSHRINK, 12.7MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 12.7MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 12.7Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro - 01M8962 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 12.7Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro
01M8962
Heatshrink, 12.7Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro 01M8962
HEATSHRINK, 12.7MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 12.7MM, YELLOW, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.499"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M8962
Product Name Heatshrink, 12.7Mm, Yellow, 1.2M; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-50MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 035001-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details